Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C55A-04/SO PIC16C55A-04/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 045821-PIC16C55A-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 045821-PIC16C55A-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C55A-04/SO - 045821-PIC16C55A-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C55A-04/SO
045821-PIC16C55A-04/SO
Embedded - Embedded - Microcontrollers - PIC16C55A-04/SO 045821-PIC16C55A-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 045821-PIC16C55A-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 045821-PIC16C55A-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 20
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C55A-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C55A-04/SO-ND
Microcontrollers PIC16C55A-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC

Buy Now Datasheet
Microcontrollers - 3282126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282126
Microcontrollers 3282126
8 bit microcontroller,PIC1 6C55A-04/SO

8 bit microcontroller,PIC16C55A-04/SO

Supplier's Site
Microcontrollers - 3282126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282126P
Microcontrollers 3282126P
8 bit microcontroller,PIC1 6C55A-04/SO

8 bit microcontroller,PIC16C55A-04/SO

Supplier's Site
Microcontrollers - 1654717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654717
Microcontrollers 1654717
8 bit microcontroller,PIC1 6C55A-04/SO

8 bit microcontroller,PIC16C55A-04/SO

Supplier's Site
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C55A-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C55A-04/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C55A-04/SO
IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 28SOIC Product overview: PIC16C55A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C55A-04/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C55A-04/SO
Microcontrollers PIC16C55A-04/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C55A-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C55A-04/SO
Embedded - Microcontrollers PIC16C55A-04/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C55A-04/SO
8-bit Microcontrollers - MCU PIC16C55A-04/SO
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4MHz SOIC-28

8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4MHz SOIC-28

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C55A-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C55A-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C55A-04/SO
IC MCU 8BIT 768B OTP 28SOIC

IC MCU 8BIT 768B OTP 28SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip - 96K3793 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip
96K3793
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip 96K3793
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:20I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:24Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:20I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C55A-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C55A-04/SO
Microcontrollers PIC16C55A-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 045821-PIC16C55A-04/SO PIC16C55A-04/SO-ND 3282126 3282126P 685-PIC16C55A-04/SO PIC16C55A-04/SO PIC16C55A-04/SO PIC16C55A-04/SO PIC16C55A-04/SO 96K3793 PIC16C55A-04/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C55A-04/SO Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 40 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0240 KB 0.0250 KB
ROM Type OTP; OTP OTP EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8008AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details