The PIC16C558-20/SS is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 20 ns instruction cycle. It includes 2 KB of program memory and 128 bytes of data memory, making it suitable for a variety of applications. The device supports 13 to 22 I/O pins with individual direction control and includes features such as an 8-bit timer/counter, interrupt capability, and a deep hardware stack of 8 levels. This microcontroller operates within a voltage range of 2.5V to 5.5V and is designed with low power consumption in mind, drawing less than 2.0 mA at 5.0V and 4.0 MHz. It also incorporates several special features, including a power-on reset, watchdog timer, and power-saving sleep mode. The PIC16C558-20/SS is available in multiple package types, including PDIP, SOIC, and SSOP, providing flexibility for integration into various designs.
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP
IC MCU 8BIT 3.5KB OTP 20SSOP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C558-20/SS | PIC16C558-20/SS | PIC16C558-20/SS | PIC16C558-20/SS |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 128 KB | ||
| I/O Ports | 13 |