Microchip Technology, Inc. Microcontrollers PIC16C56A-20/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C56A-20/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C56A-20/P-ND
Microcontrollers PIC16C56A-20/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C56A-20/P - 042147-PIC16C56A-20/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C56A-20/P
042147-PIC16C56A-20/P
Embedded - Embedded - Microcontrollers - PIC16C56A-20/P 042147-PIC16C56A-20/P
Manufacturer: Microchip Technology Win Source Part Number: 042147-PIC16C56A-20/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 042147-PIC16C56A-20/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C56A-20/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C56A-20/P
IC MCU 8BIT 1.5KB OTP 18DIP Product overview: PIC16C56A-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-20/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 18DIP Product overview: PIC16C56A-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-20/P can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C56A-20/P
8-bit Microcontrollers - MCU PIC16C56A-20/P
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 20MHz PDIP18

8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 20MHz PDIP18

Buy Now Datasheet
Microcontrollers - PIC16C56A-20/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C56A-20/P
Microcontrollers PIC16C56A-20/P
IC MCU 8BIT 1.5KB OTP 18DIP

IC MCU 8BIT 1.5KB OTP 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C56A-20/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C56A-20/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C56A-20/P
IC MCU 8BIT 1.5KB OTP 18DIP

IC MCU 8BIT 1.5KB OTP 18DIP

Supplier's Site
Microcontrollers - PIC16C56A-20/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C56A-20/P
Microcontrollers PIC16C56A-20/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C56A-20/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C56A-20/P
Embedded - Microcontrollers PIC16C56A-20/P
IC MCU 8BIT 1.5KB OTP 18DIP

IC MCU 8BIT 1.5KB OTP 18DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C56A-20/P-ND 042147-PIC16C56A-20/P 685-PIC16C56A-20/P PIC16C56A-20/P PIC16C56A-20/P PIC16C56A-20/P PIC16C56A-20/P PIC16C56A-20/P
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C56A-20/P 8-bit 8BIT 1.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0250 KB 1.5 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM 1.5 KB 1 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7830AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers