The PIC16C54CT-04/SO is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 512 bytes of EPROM memory and 25 bytes of RAM, making it suitable for a variety of embedded applications. The device operates within a voltage range of 2.0V to 6.25V and supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is designed with low power consumption in mind, typically drawing less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It features a two-level deep hardware stack, a watchdog timer, and a power-on reset function, enhancing its reliability in various operating conditions. The PIC16C54CT-04/SO is packaged in an 18-pin SOIC format, making it suitable for space-constrained designs. Overall, this microcontroller is a viable option for engineers seeking a compact and efficient solution for their embedded projects.
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54CT-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54CT-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
IC MCU 8BIT 768B OTP 18SOIC
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz SOIC18
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
IC,MICROCONTROLLER,8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C54CT-04/SO | PIC16C54CT-04/SO-ND | PIC16C54CT-04/SO | PIC16C54CT-04/SO | PIC16C54CT-04/SO | 23C3282 |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | |||
| ROM | 0.5120 KB | 0.7680 KB | ||||
| ROM Type | EPROM; EPROM | OTP |