IC MCU 8BIT 768B OTP 28SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-SPDIP
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O HSC SPDIP-28
IC,MICROCONTROLLER,8
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-HS/SP | PIC16C55-HS/SP | PIC16C55-HS/SP | PIC16C55-HS/SP | 23C3326 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 24 KB | 0.0240 KB | |||
| ROM Type | OTP; OTP |