The PIC16C57-10I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 28-pin SOIC package. It operates at a maximum clock speed of 10 MHz and includes 2 KB of OTP (One-Time Programmable) memory. The device supports a variety of addressing modes and has a two-level deep hardware stack, making it suitable for a range of applications. Key peripheral features include an 8-bit real-time clock/counter with a programmable prescaler, a watchdog timer, and a power-on reset function. The microcontroller is designed using low power, high-speed CMOS technology, with a wide operating voltage range of 2.0V to 6.25V. Typical current consumption is less than 2 mA at 5V and 4 MHz, and it offers a low standby current of less than 0.6 µA. The PIC16C57-10I/SO is ideal for applications requiring efficient processing and low power consumption, making it a viable option for engineers looking for a reliable microcontroller for their projects.
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3KB (2K x 12) OTP 28-SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3KB (2K x 12) OTP 28-SOIC
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
IC MCU 8BIT 3KB OTP 28SOIC
IC MCU 8BIT 3KB OTP 28SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57-10I/SO-ND | PIC16C57-10I/SO | PIC16C57-10I/SO | PIC16C57-10I/SO | PIC16C57-10I/SO |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.0720 KB | 0.0720 KB | 72 KB | ||
| ROM | 3 KB | ||||
| ROM Type | OTP | OTP; OTP |