PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-SOIC
IC MCU 8BIT 3KB OTP 28SOIC
IC MCU 8BIT 3KB OTP 28SOIC
IC MCU 8BIT 3KB OTP 28SOIC
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57-HS/SO-ND | 23C3614 | PIC16C57-HS/SO | PIC16C57-HS/SO | PIC16C57-HS/SO | PIC16C57-HS/SO | PIC16C57-HS/SO |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | 0.0720 KB | ||
| ROM | 3 KB | ||||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |