PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-PDIP
IC MCU 8BIT 3KB OTP 28DIP Product overview: PIC16C57C-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57C-20I/P can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 3KB OTP 28DIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-PDIP
IC MCU 8BIT 3KB OTP 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57C-20I/P-ND | 685-PIC16C57C-20I/P | PIC16C57C-20I/P | 23C3690 | PIC16C57C-20I/P | PIC16C57C-20I/P | PIC16C57C-20I/P |
| Product Name | Microcontrollers | 8-bit 8BIT 3KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.0720 KB | 0.0720 KB | 72 KB | 0.0720 KB | |||
| ROM | 3 KB | 2 KB | |||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP |