Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC16C56A-04/SO

Description
IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-04/SO can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-04/SO can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C56A-04/SO is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 1KB of EPROM memory and 25 I/O pins, making it suitable for various embedded applications. The device operates within a voltage range of 2.5V to 6.25V and supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is built on low power, high-speed CMOS technology, ensuring efficient performance with typical current consumption of less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It features a two-level deep hardware stack, a watchdog timer, and a power-on reset function, enhancing reliability in operation. The PIC16C56A-04/SO is designed for applications requiring a balance of performance and power efficiency, making it a viable choice for engineers looking for a compact and capable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The PIC16C56A-04/SO is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 1KB of EPROM memory and 25 I/O pins, making it suitable for various embedded applications. The device operates within a voltage range of 2.5V to 6.25V and supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is built on low power, high-speed CMOS technology, ensuring efficient performance with typical current consumption of less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It features a two-level deep hardware stack, a watchdog timer, and a power-on reset function, enhancing reliability in operation. The PIC16C56A-04/SO is designed for applications requiring a balance of performance and power efficiency, making it a viable choice for engineers looking for a compact and capable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16C56A-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16C56A-04/SO
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16C56A-04/SO
IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 18SOIC Product overview: PIC16C56A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C56A-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C56A-04/SO - 061707-PIC16C56A-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C56A-04/SO
061707-PIC16C56A-04/SO
Embedded - Embedded - Microcontrollers - PIC16C56A-04/SO 061707-PIC16C56A-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 061707-PIC16C56A-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061707-PIC16C56A-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C56A-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C56A-04/SO-ND
Microcontrollers PIC16C56A-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C56A-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C56A-04/SO
Embedded - Microcontrollers PIC16C56A-04/SO
IC MCU 8BIT 1.5KB OTP 18SOIC

IC MCU 8BIT 1.5KB OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C56A-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C56A-04/SO
Microcontrollers PIC16C56A-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C56A-04/SO
8-bit Microcontrollers - MCU PIC16C56A-04/SO
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4 MHz SOIC18

8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O 4 MHz SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C56A-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C56A-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C56A-04/SO
IC MCU 8BIT 1.5KB OTP 18SOIC

IC MCU 8BIT 1.5KB OTP 18SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 23C3556 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
23C3556
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 23C3556
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Family PIC16C5x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C56A-04/SO 061707-PIC16C56A-04/SO PIC16C56A-04/SO-ND PIC16C56A-04/SO PIC16C56A-04/SO PIC16C56A-04/SO PIC16C56A-04/SO 23C3556
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C56A-04/SO Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 1.5 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM 1 KB 1.5 KB
ROM Type EPROM; EPROM OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C2DBYY001678 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers