PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SPDIP
IC MCU 8BIT 768B OTP 28SPDIP Product overview: PIC16C55A-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C55A-04I/SP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 4 MHz IndTmp SPDIP28
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
IC MCU 8BIT 768B OTP 28SPDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55A-04I/SP-ND | 685-PIC16C55A-04I/SP | 23C3395 | PIC16C55A-04I/SP | PIC16C55A-04I/SP | PIC16C55A-04I/SP | PIC16C55A-04I/SP |
| Product Name | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 40 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | |||
| ROM | 0.7680 KB | 0.5120 KB | |||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP |