PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 20-SSOP
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz ExtTemp SSOP20
IC,MICROCONTROLLER,8
IC MCU 8BIT 768B OTP 20SSOP
IC MCU 8BIT 768B OTP 20SSOP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54C-20E/SS | PIC16C54C-20E/SS | 23C3278 | PIC16C54C-20E/SS | PIC16C54C-20E/SS |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 0.0250 KB | 25 KB | |||
| I/O Ports | 12 |