The PIC16C55-10/SO is an 8-bit microcontroller featuring a 28-pin configuration and a 512-byte EPROM memory. It operates on a wide voltage range of 2.0V to 6.25V and supports various oscillator options including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal configurations. The device is built on low power, high-speed CMOS technology, ensuring low power consumption with typical values of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. This microcontroller includes a range of peripheral features such as an 8-bit real-time clock/counter, power-on reset, device reset timer, and a watchdog timer with an on-chip RC oscillator. It also supports multiple addressing modes and has a two-level deep hardware stack, making it suitable for various embedded applications. The PIC16C55-10/SO is designed for reliable operation in both commercial and industrial environments, with a temperature range of 0°C to 70°C.
8-bit Microcontrollers - MCU .75KB 24 RAM 20 I/O 10MHz SOIC-28
IC MCU 8BIT 768B OTP 28SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 28-SOIC
IC MCU 8BIT 768B OTP 28SOIC
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C55-10/SO | PIC16C55-10/SO | PIC16C55-10/SO | PIC16C55-10/SO |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 10 MHz | 10 MHz | ||
| RAM | 25 KB | 0.0250 KB | ||
| ROM Type | OTP; OTP |