PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 768B OTP 18SOIC
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz IndTemp SOIC18
IC MCU 8BIT 768B OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C54CT-04I/SO-ND | 23C3286 | PIC16C54CT-04I/SO | PIC16C54CT-04I/SO | PIC16C54CT-04I/SO | PIC16C54CT-04I/SO |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0250 KB | 25 KB | 0.0250 KB | |||
| ROM | 0.7680 KB | |||||
| ROM Type | OTP | OTP; OTP |