Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU PIC16C54CT-20/SO

Description
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54CT-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54CT-20/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54CT-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54CT-20/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C54CT-20/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C54CT-20/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C54CT-20/SO
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54CT-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54CT-20/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16C54CT-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C54CT-20/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C54CT-20/SO - 889358-PIC16C54CT-20/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C54CT-20/SO
889358-PIC16C54CT-20/SO
Embedded - Embedded - Microcontrollers - PIC16C54CT-20/SO 889358-PIC16C54CT-20/SO
Manufacturer: Microchip Technology Win Source Part Number: 889358-PIC16C54CT-20 /SO Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 3V ~ 5.5V Family Name: PIC16C54 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889358-PIC16C54CT-20/SO
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Family Name: PIC16C54
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16C54CT-20/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C54CT-20/SO
Microcontrollers PIC16C54CT-20/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C54CT-20/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C54CT-20/SO
Embedded - Microcontrollers PIC16C54CT-20/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C54CT-20/SO
8-bit Microcontrollers - MCU PIC16C54CT-20/SO
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz SOIC18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 20MHz SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C54CT-20/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C54CT-20/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C54CT-20/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C54CT-20/SO 889358-PIC16C54CT-20/SO PIC16C54CT-20/SO PIC16C54CT-20/SO PIC16C54CT-20/SO PIC16C54CT-20/SO
Product Name 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C54CT-20/SO Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0250 KB 0.7680 KB 0.0250 KB 25 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) SOIC; Other; 18-SOIC SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) Other; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details