IC MCU 8BIT 1.5KB OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 20-SSOP
IC MCU 8BIT 1.5KB OTP 20SSOP
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O RC SSOP20
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56-RC/SS | PIC16C56-RC/SS | PIC16C56-RC/SS | PIC16C56-RC/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 25 KB | 0.0250 KB | ||
| ROM Type | OTP; OTP |