PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
IC MCU 8BIT 1.5KB OTP 18DIP
8-bit Microcontrollers - MCU 1.5KB 25 RAM 12 I/O HSC IndTemp PDIP18
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
IC MCU 8BIT 1.5KB OTP 18DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:25Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 1.5KB OTP 18DIP
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C56-HSI/P-ND | PIC16C56-HSI/P | PIC16C56-HSI/P | PIC16C56-HSI/P | PIC16C56-HSI/P | 23C3517 | PIC16C56-HSI/P |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM | 1.5 KB | ||||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |