DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
110
120
130
140
150
151
152
153
154
155
156
157
158
159
160
161
162
163
170
180
190
200
210
220
245
| Product Name | Notes |
|---|---|
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 135mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 135mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SNT-4A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SNT-4A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SNT-4A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SNT-4A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SNT-6A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-4A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA TO-92-3 |
| << Prev | Next >> |