Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5
IC REG LINEAR 4.2V 65MA SOT23-5
IC REG LINEAR 4.2V 65MA SOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-812C42BMC-C4WT2G-ND | S-812C42BMC-C4WT2G | S-812C42BMC-C4WT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Short Circuit | Enable |