Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3
IC REG LINEAR 4.8V 65MA TO92-3
LDO Voltage Regulators 4.8V 1.0uA 2.0%
IC REG LINEAR 4.8V 65MA TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-812C48AY-B2-U-ND | S-812C48AY-B2-U | S-812C48AY-B2-U | S-812C48AY-B2-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Output Voltage | 4.8 volts | 4.8 volts |