ABLIC Inc. 2.6V 30MA Voltage Regulator IC S-812C26BPI-C4GTFG

Description
IC REG LINEAR 2.6V 30MA SNT6A Product overview: S-812C26BPI-C4GTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C26BPI-C4GT FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.6V 30MA SNT6A Product overview: S-812C26BPI-C4GTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C26BPI-C4GT FG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 30MA Voltage Regulator IC
776-S-812C26BPI-C4GTFG
2.6V 30MA Voltage Regulator IC 776-S-812C26BPI-C4GTFG
IC REG LINEAR 2.6V 30MA SNT6A Product overview: S-812C26BPI-C4GTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C26BPI-C4GT FG can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V 30MA SNT6A Product overview: S-812C26BPI-C4GTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C26BPI-C4GTFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245624-S-812C26BPI-C4GTFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245624-S-812C26BPI-C4GTFG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245624-S-812C26BPI-C4GTFG
Win Source Part Number: 1245624-S-812C26BPI- C4GTFG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 30mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.6 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.6V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.68V @ 10mA

Win Source Part Number: 1245624-S-812C26BPI-C4GTFG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.6 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.6V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.68V @ 10mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C26BPI-C4GTFG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C26BPI-C4GTFG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C26BPI-C4GTFG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SNT-6A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C26BPI-C4GTFG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C26BPI-C4GTFG
PMIC - Voltage Regulators - Linear S-812C26BPI-C4GTFG
IC REG LINEAR 2.6V 30MA SNT6A

IC REG LINEAR 2.6V 30MA SNT6A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C26BPI-C4GTFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C26BPI-C4GTFG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C26BPI-C4GTFG
IC REG LINEAR 2.6V 30MA SNT6A

IC REG LINEAR 2.6V 30MA SNT6A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-812C26BPI-C4GTFG 1245624-S-812C26BPI-C4GTFG S-812C26BPI-C4GTFG-ND S-812C26BPI-C4GTFG S-812C26BPI-C4GTFG
Product Name 2.6V 30MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads
Output Voltage 2.6 volts 2.6 volts 2.6 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data