IC REG LINEAR 3.1V 50MA SOT89-3 Product overview: S-812C31AUA-C2LT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 50MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 50MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C31AUA-C2LT
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063514-S-812C31AUA-C
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.1V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.41V @ 10mA
Operating Supply Current: 1.6μA to 2.5μA
Control Protection Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.1V 50MA SOT89-3
IC REG LINEAR 3.1V 50MA SOT89-3
LDO Voltage Regulators VOLTAGE REGULATOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-812C31AUA-C2LT2G | S-812C31AUA-C2LT2G-ND | 063514-S-812C31AUA-C2LT2G | S-812C31AUA-C2LT2G | S-812C31AUA-C2LT2G | S-812C31AUA-C2LT2G |
| Product Name | 3.1V 50MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - S-812C31AUA-C2LT2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; SOT-89-3 | |||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| VIN | 16 volts | 16 volts | 16 volts |