Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063501-S-812C22BPI-C
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.46V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 30mA
Output Voltage: 2.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-6A (H)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.2V
Dropout Voltage-Max: 0.95V @ 10mA
Operating Supply Current: 1.6μA to 2.5μA
Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.2V 30MA SNT6A Product overview: S-812C22BPI-C4CTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 30MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C22BPI-C4CT
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SNT-6A
IC REG LINEAR 2.2V 30MA SNT6A
IC REG LINEAR 2.2V 30MA SNT6A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 063501-S-812C22BPI-C4CTFG | 776-S-812C22BPI-C4CTFG | S-812C22BPI-C4CTFG-ND | S-812C22BPI-C4CTFG | S-812C22BPI-C4CTFG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-812C22BPI-C4CTFG | 2.2V 30MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SNT-6A (H) | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Leads | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |