ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C60BPI-C5OTFU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2676-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2676-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2676-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245811-S-812C60BPI-C5OTFU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245811-S-812C60BPI-C5OTFU
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245811-S-812C60BPI-C5OTFU
Win Source Part Number: 1245811-S-812C60BPI- C5OTFU Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 75mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 2.5 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 6V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: S-812C60BPI-C5OTFU,1 662-2676-6,1662-2676 -1,1662-2676-2 Base Product Number: S-812 Voltage Dropout (Max): 0.23V @ 100mA

Win Source Part Number: 1245811-S-812C60BPI-C5OTFU
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 75mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.5 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 6V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: S-812C60BPI-C5OTFU,1662-2676-6,1662-2676-1,1662-2676-2
Base Product Number: S-812
Voltage Dropout (Max): 0.23V @ 100mA

Buy Now Datasheet
Singapore, Singapore
6V 0.23V LDO Voltage Regulator IC
776-S-812C60BPI-C5OTFU
6V 0.23V LDO Voltage Regulator IC 776-S-812C60BPI-C5OTFU
Fixed Positive LDO Regulator, 6V, 0.23V Dropout, CMOS, PDSO6, HALOGEN FREE AND LEAD FREE, SNT-6 Product overview: S-812C60BPI-C5OTFU from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 0.23V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.23V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C60BPI-C5OT FU can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 6V, 0.23V Dropout, CMOS, PDSO6, HALOGEN FREE AND LEAD FREE, SNT-6 Product overview: S-812C60BPI-C5OTFU from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 0.23V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.23V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C60BPI-C5OTFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-812C60BPI-C5OTFU
LDO Voltage Regulators S-812C60BPI-C5OTFU
LDO Voltage Regulators Linear LDO Reg 1.0uA Iq 75mA Iout ON/OFF

LDO Voltage Regulators Linear LDO Reg 1.0uA Iq 75mA Iout ON/OFF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C60BPI-C5OTFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C60BPI-C5OTFU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C60BPI-C5OTFU
IC REG LINEAR 6V 75MA SNT6A

IC REG LINEAR 6V 75MA SNT6A

Supplier's Site
PMIC - Voltage Regulators - Linear - S-812C60BPI-C5OTFU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C60BPI-C5OTFU
PMIC - Voltage Regulators - Linear S-812C60BPI-C5OTFU
IC REG LINEAR 6V 75MA SNT6A

IC REG LINEAR 6V 75MA SNT6A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1662-2676-2-ND 1245811-S-812C60BPI-C5OTFU 776-S-812C60BPI-C5OTFU S-812C60BPI-C5OTFU S-812C60BPI-C5OTFU S-812C60BPI-C5OTFU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 6V 0.23V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-SMD, Flat Leads Other; Tape & Reel
Special Features Short Circuit Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2412882 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers