ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-812C22BMC-C4CT2G

Description
Win Source Part Number: 1245651-S-812C22BMC- C4CT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 30mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.6 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-812 Product Status: Not For New Designs Voltage Dropout (Max): 0.95V @ 10mA
Request a Quote Datasheet
Description
Win Source Part Number: 1245651-S-812C22BMC- C4CT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 30mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.6 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-812 Product Status: Not For New Designs Voltage Dropout (Max): 0.95V @ 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245651-S-812C22BMC-C4CT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245651-S-812C22BMC-C4CT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245651-S-812C22BMC-C4CT2G
Win Source Part Number: 1245651-S-812C22BMC- C4CT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 30mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.6 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 2.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-812 Product Status: Not For New Designs Voltage Dropout (Max): 0.95V @ 10mA

Win Source Part Number: 1245651-S-812C22BMC-C4CT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.6 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.2V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Product Status: Not For New Designs
Voltage Dropout (Max): 0.95V @ 10mA

Buy Now Datasheet
Singapore, Singapore
2.2V 30MA SOT23 Voltage Regulator IC
776-S-812C22BMC-C4CT2G
2.2V 30MA SOT23 Voltage Regulator IC 776-S-812C22BMC-C4CT2G
IC REG LINEAR 2.2V 30MA SOT23-5 Product overview: S-812C22BMC-C4CT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 30MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 30MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C22BMC-C4CT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.2V 30MA SOT23-5 Product overview: S-812C22BMC-C4CT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 30MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 30MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C22BMC-C4CT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C22BMC-C4CT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C22BMC-C4CT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C22BMC-C4CT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C22BMC-C4CT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C22BMC-C4CT2G
PMIC - Voltage Regulators - Linear S-812C22BMC-C4CT2G
IC REG LINEAR 2.2V 30MA SOT23-5

IC REG LINEAR 2.2V 30MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1245651-S-812C22BMC-C4CT2G 776-S-812C22BMC-C4CT2G S-812C22BMC-C4CT2G-ND S-812C22BMC-C4CT2G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.2V 30MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Enable Short Circuit Enable
Unlock Full Specs
to access all available technical data