IC REG LINEAR 4.4V 65MA TO92-3 Product overview: S-812C44AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V, 65MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.4V, 65MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C44AY-B2-U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1245855-S-812C44AY-B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Bulk
Standard Package: 500
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 4.4V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Voltage Dropout (Max): 0.3V @ 10mA
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3
IC REG LINEAR 4.4V 65MA TO92-3
LDO Voltage Regulators 4.4V 1.0uA 2.0%
IC REG LINEAR 4.4V 65MA TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-812C44AY-B2-U | 1245855-S-812C44AY-B2-U | S-812C44AY-B2-U-ND | S-812C44AY-B2-U | S-812C44AY-B2-U | S-812C44AY-B2-U |
| Product Name | 4.4V 65MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Bulk | TO-92; Other; Bulk | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Output Voltage | 4.4 volts | 4.4 volts | 4.4 volts | |||
| IOUT | 0.0650 amps | 0.0650 amps | 0.0650 amps | 0.0650 amps | ||
| VIN | 16 volts | 16 volts |