DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
90
100
110
120
130
140
145
146
147
148
149
150
151
152
153
154
155
156
157
160
170
180
190
200
210
245
| Product Name | Notes |
|---|---|
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-4A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 |
| << Prev | Next >> |