Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-23-5
IC REG LINEAR 5.9V 75MA SOT23-5
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-812C59BMC-C5NT2G-ND | S-812C59BMC-C5NT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SC-74A, SOT-753 | |
| Special Features | Short Circuit | Enable |