ABLIC Inc. 4.7V 65MA Voltage Regulator IC S-812C47AY-B2-U

Description
IC REG LINEAR 4.7V 65MA TO92-3 Product overview: S-812C47AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 65MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 65MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C47AY-B2-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.7V 65MA TO92-3 Product overview: S-812C47AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 65MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 65MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C47AY-B2-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 65MA Voltage Regulator IC
776-S-812C47AY-B2-U
4.7V 65MA Voltage Regulator IC 776-S-812C47AY-B2-U
IC REG LINEAR 4.7V 65MA TO92-3 Product overview: S-812C47AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 65MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 65MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C47AY-B2-U can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.7V 65MA TO92-3 Product overview: S-812C47AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 65MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 65MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C47AY-B2-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245858-S-812C47AY-B2-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245858-S-812C47AY-B2-U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245858-S-812C47AY-B2-U
Win Source Part Number: 1245858-S-812C47AY-B 2-U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Bulk Standard Package: 500 Current - Output: 65mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 2.1 µA Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 4.7V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-812 Voltage Dropout (Max): 0.27V @ 10mA

Win Source Part Number: 1245858-S-812C47AY-B2-U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Bulk
Standard Package: 500
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 4.7V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Voltage Dropout (Max): 0.27V @ 10mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C47AY-B2-U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C47AY-B2-U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C47AY-B2-U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C47AY-B2-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C47AY-B2-U
PMIC - Voltage Regulators - Linear S-812C47AY-B2-U
IC REG LINEAR 4.7V 65MA TO92-3

IC REG LINEAR 4.7V 65MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-812C47AY-B2-U
LDO Voltage Regulators S-812C47AY-B2-U
LDO Voltage Regulators 4.7V 1.0uA 2.0%

LDO Voltage Regulators 4.7V 1.0uA 2.0%

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C47AY-B2-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C47AY-B2-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C47AY-B2-U
IC REG LINEAR 4.7V 65MA TO92-3

IC REG LINEAR 4.7V 65MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-812C47AY-B2-U 1245858-S-812C47AY-B2-U S-812C47AY-B2-U-ND S-812C47AY-B2-U S-812C47AY-B2-U S-812C47AY-B2-U
Product Name 4.7V 65MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Bulk TO-92; Other; Bulk TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92
Output Voltage 4.7 volts 4.7 volts 4.7 volts
IOUT 0.0650 amps 0.0650 amps 0.0650 amps 0.0650 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data