IC REG LINEAR 3.1V 110MA SOT23-5 Product overview: S-814A31AMC-BCVT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 110MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 110MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-814A31AMC-BCVT
Linear Voltage Regulator IC Positive Fixed 1 Output 110mA SOT-23-5
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1245759-S-814A31AMC-
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 110mA
Family Name: S-814
Output Voltage: 3.1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
PSRR: 45dB (100Hz)
Protection Features: Short Circuit
Manufacturer Homepage: www.sii.co.jp
Manufacturer Package: SOT-23-5
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.44V @ 60mA
Alternative Parts (Cross-Reference): TPS77030DBVT; TPS77030DBVR; TPS76330DBV;
Introduction Date: June 08, 1999
ECCN: EAR99
Country of Origin: Japan
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.1V 110MA SOT23-5
LDO Voltage Regulators 3.1V 30uA 2.0%
IC REG LINEAR 3.1V 110MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-S-814A31AMC-BCVT2G | S-814A31AMC-BCVT2G-ND | 1245759-S-814A31AMC-BCVT2G | S-814A31AMC-BCVT2G | S-814A31AMC-BCVT2G | S-814A31AMC-BCVT2G |
| Product Name | 3.1V 110MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - S-814A31AMC-BCVT2G | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | ||
| IOUT | 0.1100 amps | 0.1100 amps | 0.1100 amps | 0.1100 amps | 0.1100 amps | |
| VIN | 10 volts | 10 volts |