ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C33EUA-C5PT2U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-812C33EUA-C5PT2U is a linear voltage regulator from the S-812C series, designed for high-voltage applications with a maximum input voltage of 16 V. It provides a selectable output voltage ranging from 2.0 V to 6.0 V in 0.1 V increments, with an output current capability of up to 75 mA at 5.0 V output. The device features low current consumption during operation, typically 1.0 µA, and includes an ON/OFF circuit for power management. It also incorporates built-in short-circuit protection, with a typical short-circuit current of 40 mA. The operating temperature range is from -40°C to +85°C, making it suitable for various applications, including battery-powered devices and communication equipment. The product is available in multiple package options, including SOT-89-3, ensuring versatility for different design requirements.

Datasheet Summary
Powered by GS/AI

The S-812C33EUA-C5PT2U is a linear voltage regulator from the S-812C series, designed for high-voltage applications with a maximum input voltage of 16 V. It provides a selectable output voltage ranging from 2.0 V to 6.0 V in 0.1 V increments, with an output current capability of up to 75 mA at 5.0 V output. The device features low current consumption during operation, typically 1.0 µA, and includes an ON/OFF circuit for power management. It also incorporates built-in short-circuit protection, with a typical short-circuit current of 40 mA. The operating temperature range is from -40°C to +85°C, making it suitable for various applications, including battery-powered devices and communication equipment. The product is available in multiple package options, including SOT-89-3, ensuring versatility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2654-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2654-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2654-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2654-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2654-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2654-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2654-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2654-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2654-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C33EUA-C5PT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C33EUA-C5PT2U
PMIC - Voltage Regulators - Linear S-812C33EUA-C5PT2U
IC REG LINEAR 3.3V 50MA SOT89-3

IC REG LINEAR 3.3V 50MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C33EUA-C5PT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C33EUA-C5PT2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C33EUA-C5PT2U
IC REG LINEAR 3.3V 50MA SOT89-3

IC REG LINEAR 3.3V 50MA SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1662-2654-1-ND S-812C33EUA-C5PT2U S-812C33EUA-C5PT2U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; TO-243AA
Special Features Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 2444551P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details