IC REG LINEAR 4.3V 135MA SOT89-5 Product overview: S-814A43AUC-BDHT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 135MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3V, 135MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-814A43AUC-BDHT
Win Source Part Number: 1245596-S-814A43AUC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-814
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 135mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.3V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-814
Product Status: Not For New Designs
Voltage Dropout (Max): 0.26V @ 60mA
Linear Voltage Regulator IC Positive Fixed 1 Output 135mA SOT-89-5
IC REG LINEAR 4.3V 135MA SOT89-5
LDO Voltage Regulators Linear LDO regulator 30uA Iq 180mA Iout
IC REG LINEAR 4.3V 135MA SOT89-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-814A43AUC-BDHT2G | 1245596-S-814A43AUC-BDHT2G | S-814A43AUC-BDHT2G-ND | S-814A43AUC-BDHT2G | S-814A43AUC-BDHT2G | S-814A43AUC-BDHT2G |
| Product Name | 4.3V 135MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | |||
| Output Voltage | 4.3 volts | 4.3 volts | 4.3 volts | |||
| IOUT | 0.1350 amps | 0.1350 amps | 0.1350 amps | 0.1350 amps | ||
| VIN | 10 volts | 10 volts |