ABLIC Inc. 4.2V 65MA SOT23 Voltage Regulator IC S-812C42AMC-C2WT2G

Description
IC REG LINEAR 4.2V 65MA SOT23-5 Product overview: S-812C42AMC-C2WT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 65MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C42AMC-C2WT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.2V 65MA SOT23-5 Product overview: S-812C42AMC-C2WT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 65MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C42AMC-C2WT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.2V 65MA SOT23 Voltage Regulator IC
776-S-812C42AMC-C2WT2G
4.2V 65MA SOT23 Voltage Regulator IC 776-S-812C42AMC-C2WT2G
IC REG LINEAR 4.2V 65MA SOT23-5 Product overview: S-812C42AMC-C2WT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 65MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C42AMC-C2WT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.2V 65MA SOT23-5 Product overview: S-812C42AMC-C2WT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 65MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C42AMC-C2WT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C42AMC-C2WT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C42AMC-C2WT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C42AMC-C2WT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245670-S-812C42AMC-C2WT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245670-S-812C42AMC-C2WT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245670-S-812C42AMC-C2WT2G
Win Source Part Number: 1245670-S-812C42AMC- C2WT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 65mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 2.1 µA Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 4.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-812 Product Status: Not For New Designs Voltage Dropout (Max): 0.3V @ 10mA

Win Source Part Number: 1245670-S-812C42AMC-C2WT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 4.2V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Product Status: Not For New Designs
Voltage Dropout (Max): 0.3V @ 10mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C42AMC-C2WT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C42AMC-C2WT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C42AMC-C2WT2G
IC REG LINEAR 4.2V 65MA SOT23-5

IC REG LINEAR 4.2V 65MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - S-812C42AMC-C2WT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C42AMC-C2WT2G
PMIC - Voltage Regulators - Linear S-812C42AMC-C2WT2G
IC REG LINEAR 4.2V 65MA SOT23-5

IC REG LINEAR 4.2V 65MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-812C42AMC-C2WT2G
LDO Voltage Regulators S-812C42AMC-C2WT2G
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-812C42AMC-C2WT2G S-812C42AMC-C2WT2G-ND 1245670-S-812C42AMC-C2WT2G S-812C42AMC-C2WT2G S-812C42AMC-C2WT2G S-812C42AMC-C2WT2G
Product Name 4.2V 65MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR)
Output Voltage 4.2 volts 4.2 volts 4.2 volts
IOUT 0.0650 amps 0.0650 amps 0.0650 amps 0.0650 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data