Win Source Part Number: 1245779-S-812C25BMC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.6 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1937-2,1662-193
Base Product Number: S-812
Voltage Dropout (Max): 0.68V @ 10mA
Fixed Positive LDO Regulator, 2.5V, 0.68V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-23, 5 PIN Product overview: S-812C25BMC-C4FT2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.68V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.68V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C25BMC-C4FT
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23-5
LDO Voltage Regulators Low Drop-Out Voltage Regulator
IC REG LINEAR 2.5V 30MA SOT23-5
IC REG LINEAR 2.5V 30MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1245779-S-812C25BMC-C4FT2U | 776-S-812C25BMC-C4FT2U | 1662-1937-2-ND | S-812C25BMC-C4FT2U | S-812C25BMC-C4FT2U | S-812C25BMC-C4FT2U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.5V 0.68V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | ||||
| Special Features | Enable | Short Circuit | Enable |