DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 90 100 110 120 130 140 146 147 148 149 150 151 152 153 154 155 156 157 158 160 170 180 190 200 210 245
Product Name Notes
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA HSNT-4-B
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-4A
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SOT-23-6

<< Prev Next >>