ABLIC Inc. 4.6V 65MA SOT23 Voltage Regulator IC S-812C46AMC-C3AT2G

Description
IC REG LINEAR 4.6V 65MA SOT23-5 Product overview: S-812C46AMC-C3AT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 65MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C46AMC-C3AT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.6V 65MA SOT23-5 Product overview: S-812C46AMC-C3AT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 65MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C46AMC-C3AT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.6V 65MA SOT23 Voltage Regulator IC
776-S-812C46AMC-C3AT2G
4.6V 65MA SOT23 Voltage Regulator IC 776-S-812C46AMC-C3AT2G
IC REG LINEAR 4.6V 65MA SOT23-5 Product overview: S-812C46AMC-C3AT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 65MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C46AMC-C3AT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.6V 65MA SOT23-5 Product overview: S-812C46AMC-C3AT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 65MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C46AMC-C3AT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-812C46AMC-C3AT2G - 027955-S-812C46AMC-C3AT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-812C46AMC-C3AT2G
027955-S-812C46AMC-C3AT2G
PMIC - PMIC - Voltage Regulators - Linear - S-812C46AMC-C3AT2G 027955-S-812C46AMC-C3AT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 027955-S-812C46AMC-C 3AT2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.14V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 65mA Output Voltage: 4.6V Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 4.6V Dropout Voltage-Max: 0.27V @ 10mA Operating Supply Current: 2.1μA Protection Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 027955-S-812C46AMC-C3AT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.14V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 65mA
Output Voltage: 4.6V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 4.6V
Dropout Voltage-Max: 0.27V @ 10mA
Operating Supply Current: 2.1μA
Protection Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C46AMC-C3AT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C46AMC-C3AT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C46AMC-C3AT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C46AMC-C3AT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C46AMC-C3AT2G
PMIC - Voltage Regulators - Linear S-812C46AMC-C3AT2G
IC REG LINEAR 4.6V 65MA SOT23-5

IC REG LINEAR 4.6V 65MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-812C46AMC-C3AT2G
LDO Voltage Regulators S-812C46AMC-C3AT2G
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C46AMC-C3AT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C46AMC-C3AT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C46AMC-C3AT2G
IC REG LINEAR 4.6V 65MA SOT23-5

IC REG LINEAR 4.6V 65MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-812C46AMC-C3AT2G 027955-S-812C46AMC-C3AT2G S-812C46AMC-C3AT2G-ND S-812C46AMC-C3AT2G S-812C46AMC-C3AT2G S-812C46AMC-C3AT2G
Product Name 4.6V 65MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-812C46AMC-C3AT2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 4.6 volts 4.6 volts 4.6 volts 4.6 volts
IOUT 0.0650 amps 0.0650 amps 0.0650 amps 0.0650 amps 0.0650 amps
VIN 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data