Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 893186-S-812C50BPI-C
Series: S-812C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-812
Categories: Integrated Circuits (ICs)
Case / Package: SNT-6A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: S-812C50BPI-C5ETFU-N
Fixed Positive LDO Regulator, 5V, 0.25V Dropout, CMOS, PDSO6, HALOGEN FREE AND LEAD FREE, SNT-6 Product overview: S-812C50BPI-C5ETFU from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C50BPI-C5ET
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A
LDO Voltage Regulators Linear LDO Reg 1.0uA Iq 75mA Iout ON/OFF
IC REG LINEAR 5V 75MA SNT6A
IC REG LINEAR 5V 75MA SNT6A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893186-S-812C50BPI-C5ETFU | 776-S-812C50BPI-C5ETFU | 1662-2667-2-ND | S-812C50BPI-C5ETFU | S-812C50BPI-C5ETFU | S-812C50BPI-C5ETFU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-812C50BPI-C5ETFU | 5V 0.25V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; SNT-6A | Other; 6-SMD, Flat Leads | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Dropout Voltage | 2.50E-4 volts | 0.2500 volts | ||||
| Regulator Type | Standard |