IC REG LINEAR 3.8V 50MA SNT6A Product overview: S-812C38BPI-C4STFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C38BPI-C4ST
Win Source Part Number: 1245724-S-812C38BPI-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.8V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Voltage Dropout (Max): 0.35V @ 10mA
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SNT-6A
IC REG LINEAR 3.8V 50MA SNT6A
IC REG LINEAR 3.8V 50MA SNT6A
LDO Voltage Regulators Linear LDO reg 1.0uA Iq 75mA Iout ON/OFF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-812C38BPI-C4STFU | 1245724-S-812C38BPI-C4STFU | S-812C38BPI-C4STFU-ND | S-812C38BPI-C4STFU | S-812C38BPI-C4STFU | S-812C38BPI-C4STFU |
| Product Name | 3.8V 50MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Leads | |||
| Output Voltage | 3.8 volts | 3.8 volts | 3.8 volts | |||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | ||
| VIN | 16 volts | 16 volts |