DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
110
120
130
140
150
153
154
155
156
157
158
159
160
161
162
163
164
165
170
180
190
200
210
220
245
| Product Name | Notes |
|---|---|
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8) | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-3 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-89-3 | |
| Boost Switching Regulator IC Positive Fixed 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 2.6V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 5.05V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5.3V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 6V 1 Output 300mA (Switch) SC-74A, SOT-753 |
| << Prev | Next >> |