ABLIC Inc. 2.7V 30MA SOT23 Voltage Regulator IC S-812C27AMC-C2HT2G

Description
IC REG LINEAR 2.7V 30MA SOT23-5 Product overview: S-812C27AMC-C2HT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 30MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 30MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C27AMC-C2HT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.7V 30MA SOT23-5 Product overview: S-812C27AMC-C2HT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 30MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 30MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C27AMC-C2HT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 30MA SOT23 Voltage Regulator IC
776-S-812C27AMC-C2HT2G
2.7V 30MA SOT23 Voltage Regulator IC 776-S-812C27AMC-C2HT2G
IC REG LINEAR 2.7V 30MA SOT23-5 Product overview: S-812C27AMC-C2HT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 30MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 30MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C27AMC-C2HT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 30MA SOT23-5 Product overview: S-812C27AMC-C2HT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 30MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 30MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C27AMC-C2HT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C27AMC-C2HT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C27AMC-C2HT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C27AMC-C2HT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-812C27AMC-C2HT2G - 063507-S-812C27AMC-C2HT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-812C27AMC-C2HT2G
063507-S-812C27AMC-C2HT2G
PMIC - PMIC - Voltage Regulators - Linear - S-812C27AMC-C2HT2G 063507-S-812C27AMC-C2HT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063507-S-812C27AMC-C 2HT2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.32V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 30mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.68V @ 10mA Operating Supply Current: 1.6μA to 2.5μA Protection Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063507-S-812C27AMC-C2HT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.32V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 30mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.68V @ 10mA
Operating Supply Current: 1.6μA to 2.5μA
Protection Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C27AMC-C2HT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C27AMC-C2HT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C27AMC-C2HT2G
IC REG LINEAR 2.7V 30MA SOT23-5

IC REG LINEAR 2.7V 30MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - S-812C27AMC-C2HT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C27AMC-C2HT2G
PMIC - Voltage Regulators - Linear S-812C27AMC-C2HT2G
IC REG LINEAR 2.7V 30MA SOT23-5

IC REG LINEAR 2.7V 30MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-812C27AMC-C2HT2G
LDO Voltage Regulators S-812C27AMC-C2HT2G
LDO Voltage Regulators 2.7V 1.0uA 2.0%

LDO Voltage Regulators 2.7V 1.0uA 2.0%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-812C27AMC-C2HT2G S-812C27AMC-C2HT2G-ND 063507-S-812C27AMC-C2HT2G S-812C27AMC-C2HT2G S-812C27AMC-C2HT2G S-812C27AMC-C2HT2G
Product Name 2.7V 30MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - S-812C27AMC-C2HT2G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
VIN 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
Output Voltage 2 volts
IQ 0.0060 amps
View Details