Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
IC REG LINEAR 3.6V 1A SOT23-5
LDO Voltage Regulators 2.5V 1uA 2.0%
IC REG LINEAR 3.6V 1A SOT23-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-816A36AMC-BALT2U-ND | S-816A36AMC-BALT2U | S-816A36AMC-BALT2U | S-816A36AMC-BALT2U |
| Product Name | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| VIN | 16 volts |