DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
110
120
130
140
150
152
153
154
155
156
157
158
159
160
161
162
163
164
170
180
190
200
210
220
245
| Product Name | Notes |
|---|---|
| "Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 6.66V, -4.61V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)" | |
| "Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 7.48V, -5.44V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)" | |
| "Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.22V, - 6.18V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)" | |
| "Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.91V, -6.87V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)" | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8) | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-8A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 35mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 75mA TO-92-3 |
| << Prev | Next >> |