ABLIC Inc. 5V 75MA SOT89 Voltage Regulator IC S-812C50BUC-C5ET2G

Description
IC REG LINEAR 5V 75MA SOT89-5 Product overview: S-812C50BUC-C5ET2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 75MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 75MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C50BUC-C5ET 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 75MA SOT89-5 Product overview: S-812C50BUC-C5ET2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 75MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 75MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C50BUC-C5ET 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 75MA SOT89 Voltage Regulator IC
776-S-812C50BUC-C5ET2G
5V 75MA SOT89 Voltage Regulator IC 776-S-812C50BUC-C5ET2G
IC REG LINEAR 5V 75MA SOT89-5 Product overview: S-812C50BUC-C5ET2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 75MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 75MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C50BUC-C5ET 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 75MA SOT89-5 Product overview: S-812C50BUC-C5ET2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 75MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 75MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C50BUC-C5ET2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C50BUC-C5ET2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C50BUC-C5ET2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C50BUC-C5ET2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-89-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-812C50BUC-C5ET2G - 063552-S-812C50BUC-C5ET2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-812C50BUC-C5ET2G
063552-S-812C50BUC-C5ET2G
PMIC - PMIC - Voltage Regulators - Linear - S-812C50BUC-C5ET2G 063552-S-812C50BUC-C5ET2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063552-S-812C50BUC-C 5ET2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 75mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-89-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.25V @ 10mA Operating Supply Current: 2.1μA Protection Features: Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063552-S-812C50BUC-C5ET2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 75mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.25V @ 10mA
Operating Supply Current: 2.1μA
Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C50BUC-C5ET2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C50BUC-C5ET2G
PMIC - Voltage Regulators - Linear S-812C50BUC-C5ET2G
IC REG LINEAR 5V 75MA SOT89-5

IC REG LINEAR 5V 75MA SOT89-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-812C50BUC-C5ET2G
LDO Voltage Regulators S-812C50BUC-C5ET2G
LDO Voltage Regulators Linear LDO Reg 1.0uA Iq 75mA Iout ON/OFF

LDO Voltage Regulators Linear LDO Reg 1.0uA Iq 75mA Iout ON/OFF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C50BUC-C5ET2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C50BUC-C5ET2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C50BUC-C5ET2G
IC REG LINEAR 5V 75MA SOT89-5

IC REG LINEAR 5V 75MA SOT89-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-812C50BUC-C5ET2G S-812C50BUC-C5ET2G-ND 063552-S-812C50BUC-C5ET2G S-812C50BUC-C5ET2G S-812C50BUC-C5ET2G S-812C50BUC-C5ET2G
Product Name 5V 75MA SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - S-812C50BUC-C5ET2G PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.0750 amps 0.0750 amps 0.0750 amps 0.0750 amps 0.0750 amps
VIN 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data