ABLIC Inc. 3.3V 1A SOT23 Power Management IC S-816A33AMC-BAIT2G

Description
IC REG LINEAR 3.3V 1A SOT23-5 Product overview: S-816A33AMC-BAIT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 1A, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-S-816A33AMC-BAIT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1A SOT23-5 Product overview: S-816A33AMC-BAIT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 1A, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-S-816A33AMC-BAIT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A SOT23 Power Management IC
757-S-816A33AMC-BAIT2G
3.3V 1A SOT23 Power Management IC 757-S-816A33AMC-BAIT2G
IC REG LINEAR 3.3V 1A SOT23-5 Product overview: S-816A33AMC-BAIT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 1A, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-S-816A33AMC-BAIT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A SOT23-5 Product overview: S-816A33AMC-BAIT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 1A, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-S-816A33AMC-BAIT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - S-816A33AMC-BAIT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
S-816A33AMC-BAIT2G-ND
Voltage Regulators - Linear Regulator Controllers S-816A33AMC-BAIT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-816A33AMC-BAIT2G - 063603-S-816A33AMC-BAIT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-816A33AMC-BAIT2G
063603-S-816A33AMC-BAIT2G
PMIC - PMIC - Voltage Regulators - Linear - S-816A33AMC-BAIT2G 063603-S-816A33AMC-BAIT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063603-S-816A33AMC-B AIT2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.1V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.1V @ 100mA (Typ) Operating Supply Current: 40μA Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063603-S-816A33AMC-BAIT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.1V @ 100mA (Typ)
Operating Supply Current: 40μA
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-816A33AMC-BAIT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-816A33AMC-BAIT2G
PMIC - Voltage Regulators - Linear S-816A33AMC-BAIT2G
IC REG LINEAR 3.3V 1A SOT23-5

IC REG LINEAR 3.3V 1A SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - S-816A33AMC-BAIT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
S-816A33AMC-BAIT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers S-816A33AMC-BAIT2G
IC REG LINEAR 3.3V 1A SOT23-5

IC REG LINEAR 3.3V 1A SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-816A33AMC-BAIT2G
LDO Voltage Regulators S-816A33AMC-BAIT2G
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 757-S-816A33AMC-BAIT2G S-816A33AMC-BAIT2G-ND 063603-S-816A33AMC-BAIT2G S-816A33AMC-BAIT2G S-816A33AMC-BAIT2G S-816A33AMC-BAIT2G
Product Name 3.3V 1A SOT23 Power Management IC Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear - S-816A33AMC-BAIT2G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Output Voltage 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps
VIN 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Management IC - 16142278 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 7513083 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details