The 1245752-S-812C50AY-Z
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA TO-92-3
Win Source Part Number: 1245752-S-812C50AY-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 2,000
Current - Output: 75mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Voltage Dropout (Max): 0.25V @ 10mA
IC REG LINEAR 5V 75MA TO92-3 Product overview: S-812C50AY-Z2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 75MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C50AY-Z2-U can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 75MA TO92-3
LDO Voltage Regulators
IC REG LINEAR 5V 75MA TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-812C50AY-Z2-U-ND | 1245752-S-812C50AY-Z2-U | 776-S-812C50AY-Z2-U | S-812C50AY-Z2-U | S-812C50AY-Z2-U | S-812C50AY-Z2-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V 75MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |||
| Output Voltage | 5 volts | 5 volts | 5 volts |