Win Source Part Number: 1245792-S-812C34BPI-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.8 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.4V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2655-6,S-812C34
Base Product Number: S-812
Voltage Dropout (Max): 0.41V @ 10mA
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SNT-6A
Fixed Positive LDO Regulator, 3.4V, 0.41V Dropout, CMOS, PDSO6, HALOGEN FREE AND LEAD FREE, SNT-6 Product overview: S-812C34BPI-C4OTFU from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.4V, 0.41V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 0.41V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C34BPI-C4OT
IC REG LINEAR 3.4V 50MA SNT6A
LDO Voltage Regulators Linear LDO reg 1.0uA Iq 75mA Iout ON/OFF
IC REG LINEAR 3.4V 50MA SNT6A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1245792-S-812C34BPI-C4OTFU | 1662-2655-2-ND | 776-S-812C34BPI-C4OTFU | S-812C34BPI-C4OTFU | S-812C34BPI-C4OTFU | S-812C34BPI-C4OTFU |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.4V 0.41V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel | Other; 6-SMD, Flat Leads | ||||
| Special Features | Enable | Short Circuit | Enable |