Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A
IC REG LINEAR 6V 75MA SNT6A Product overview: S-812C60BPI-C5OTFG from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 75MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 75MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C60BPI-C5OT
Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 804138-S-812C60BPI-C
Packaging: Reel
Mounting Style: SMD
Current - Output: 75mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 6V
Supplier Device Package: SNT-6A (H)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 16V
Protection Features: Short Circuit
Manufacturer Package: 6-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.23V at 100mA
Current - Quiescent (Iq): 500nA
Current - Supply (Maximum): 2.5μA
IC REG LINEAR 6V 75MA SNT6A
IC REG LINEAR 6V 75MA SNT6A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-812C60BPI-C5OTFG-ND | 776-S-812C60BPI-C5OTFG | 804138-S-812C60BPI-C5OTFG | S-812C60BPI-C5OTFG | S-812C60BPI-C5OTFG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V 75MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-812C60BPI-C5OTFG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-SMD, Flat Leads | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Leads | ||
| Special Features | Short Circuit | Enable | Enable |