IC REG LINEAR 4.3V 65MA SOT89-3 Product overview: S-812C43AUA-C2XT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 65MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3V, 65MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C43AUA-C2XT
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3
Win Source Part Number: 1245733-S-812C43AUA-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 4.3V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Voltage Dropout (Max): 0.3V @ 10mA
IC REG LINEAR 4.3V 65MA SOT89-3
IC REG LINEAR 4.3V 65MA SOT89-3
LDO Voltage Regulators 4.3V 1.0uA 2.0%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-812C43AUA-C2XT2U | S-812C43AUA-C2XT2U-ND | 1245733-S-812C43AUA-C2XT2U | S-812C43AUA-C2XT2U | S-812C43AUA-C2XT2U | S-812C43AUA-C2XT2U |
| Product Name | 4.3V 65MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; Tape & Reel (TR) | |||
| Output Voltage | 4.3 volts | 4.3 volts | 4.3 volts | |||
| IOUT | 0.0650 amps | 0.0650 amps | 0.0650 amps | 0.0650 amps | ||
| VIN | 16 volts | 16 volts |