ABLIC Inc. 5.6V 75MA SOT89 Voltage Regulator IC S-812C56BUC-C5KT2U

Description
IC REG LINEAR 5.6V 75MA SOT89-5 Product overview: S-812C56BUC-C5KT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 75MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 75MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C56BUC-C5KT 2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5.6V 75MA SOT89-5 Product overview: S-812C56BUC-C5KT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 75MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 75MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C56BUC-C5KT 2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 75MA SOT89 Voltage Regulator IC
776-S-812C56BUC-C5KT2U
5.6V 75MA SOT89 Voltage Regulator IC 776-S-812C56BUC-C5KT2U
IC REG LINEAR 5.6V 75MA SOT89-5 Product overview: S-812C56BUC-C5KT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 75MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 75MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C56BUC-C5KT 2U can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.6V 75MA SOT89-5 Product overview: S-812C56BUC-C5KT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 75MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 75MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C56BUC-C5KT2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245808-S-812C56BUC-C5KT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245808-S-812C56BUC-C5KT2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245808-S-812C56BUC-C5KT2U
Win Source Part Number: 1245808-S-812C56BUC- C5KT2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-812C Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 75mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 2.5 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 5.6V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2671-2,1662-267 1-1,1662-2671-6 Base Product Number: S-812 Voltage Dropout (Max): 0.23V @ 100mA

Win Source Part Number: 1245808-S-812C56BUC-C5KT2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 75mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.5 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 5.6V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2671-2,1662-2671-1,1662-2671-6
Base Product Number: S-812
Voltage Dropout (Max): 0.23V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2671-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2671-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2671-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-89-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C56BUC-C5KT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C56BUC-C5KT2U
PMIC - Voltage Regulators - Linear S-812C56BUC-C5KT2U
IC REG LINEAR 5.6V 75MA SOT89-5

IC REG LINEAR 5.6V 75MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C56BUC-C5KT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C56BUC-C5KT2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C56BUC-C5KT2U
IC REG LINEAR 5.6V 75MA SOT89-5

IC REG LINEAR 5.6V 75MA SOT89-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-812C56BUC-C5KT2U 1245808-S-812C56BUC-C5KT2U 1662-2671-2-ND S-812C56BUC-C5KT2U S-812C56BUC-C5KT2U
Product Name 5.6V 75MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; Tape & Reel SOT89; Other; SOT-89-5/6
Output Voltage 5.6 volts 5.6 volts 5.6 volts
IOUT 0.0750 amps 0.0750 amps 0.0750 amps 0.0750 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP667AR - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details