Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3
IC REG LINEAR 3.6V 50MA TO92-3
IC REG LINEAR 3.6V 50MA TO92-3
LDO Voltage Regulators 3.6V 1.0uA 2.0%
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1662-1954-ND | S-812C36AY-B2-U | S-812C36AY-B2-U | S-812C36AY-B2-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| Output Voltage | 3.6 volts | 3.6 volts |