The S-812C22BPI-C4CTFU is a linear voltage regulator from the S-812C series, designed to operate with a maximum input voltage of 16 V. It provides an adjustable output voltage ranging from 2.0 V to 6.0 V in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 120 mV at a 5.0 V output and 10 mA output current. This regulator features low current consumption during operation, typically 1.0 µA, and can deliver an output current of up to 75 mA at 5.0 V output with a 7 V input. The device includes a built-in ON/OFF circuit, allowing for power management, and offers selectable short-circuit protection with a typical short-circuit current of 40 mA. It operates within a temperature range of -40°C to +85°C and is compliant with lead-free and halogen-free standards. The S-812C22BPI-C4CTFU is suitable for applications requiring stable voltage supply, such as home appliances, battery-powered devices, and communication equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SNT-6A
IC REG LINEAR 2.2V 30MA SNT6A
LDO Voltage Regulators Linear LDO Reg 1.0uA Iq 75mA Iout ON/OFF
IC REG LINEAR 2.2V 30MA SNT6A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-812C22BPI-C4CTFU-ND | S-812C22BPI-C4CTFU | S-812C22BPI-C4CTFU | S-812C22BPI-C4CTFU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-SMD, Flat Leads | |||
| Special Features | Short Circuit | Enable |